B&K Precision Bench Power Supplies BK1687B

Description
BK Precision BK1687B Bench Power Supply
Request a Quote
Description
BK Precision BK1687B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 8172229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8172229
Bench Power Supplies 8172229
BK Precision BK1687B Bench Power Supply

BK Precision BK1687B Bench Power Supply

Supplier's Site
Bench Power Supplies - 8176795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8176795
Bench Power Supplies 8176795
BK Precision BK1687B Bench Power Supply

BK Precision BK1687B Bench Power Supply

Supplier's Site
Bench Power Supplies - 8176786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8176786
Bench Power Supplies 8176786
BK Precision BK1687B Bench Power Supply

BK Precision BK1687B Bench Power Supply

Supplier's Site
Dc Power Supply, Adj, 1Ch, 36V, 10A; Power Supply Output Type B&k Precision - 27AJ4253 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 36V, 10A; Power Supply Output Type B&k Precision
27AJ4253
Dc Power Supply, Adj, 1Ch, 36V, 10A; Power Supply Output Type B&k Precision 27AJ4253
DC POWER SUPPLY, ADJ, 1CH, 36V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 36V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8172229 27AJ4253
Product Name Bench Power Supplies Dc Power Supply, Adj, 1Ch, 36V, 10A; Power Supply Output Type B&k Precision
DC Output Voltage 36.0 volts 1.0 to 36.0 volts
Unlock Full Specs
to access all available technical data