B&K Precision LCR Meter 894

Description
The 894 is a 500 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-500 kHz AC test signal voltage adjustable up to 2 Vrms 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) The BK Precision 894 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 500 kHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications. The 894 features a DC bias source which allows the meter to apply a DC signal to the device under test to simulate in-circuit conditions. DC biasing is commonly used to measure capacitance of ceramic, MLCC, polyester and other capacitors with high dielectric constants. These type of capacitors exhibit a significant change in capacitance with a DC voltage applied. By controlling the DC voltage, users can obtain a more deterministic measurement result. Other applications include evaluation of cored-inductors and junction capacitance of semiconductor devices. The DC bias source is adjustable from -5V to +5V / -50 mA to +50 mA. Additionally the voltage or current levels can be swept while logging the resulting capacitance.
Datasheet
Description
The 894 is a 500 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-500 kHz AC test signal voltage adjustable up to 2 Vrms 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) The BK Precision 894 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 500 kHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications. The 894 features a DC bias source which allows the meter to apply a DC signal to the device under test to simulate in-circuit conditions. DC biasing is commonly used to measure capacitance of ceramic, MLCC, polyester and other capacitors with high dielectric constants. These type of capacitors exhibit a significant change in capacitance with a DC voltage applied. By controlling the DC voltage, users can obtain a more deterministic measurement result. Other applications include evaluation of cored-inductors and junction capacitance of semiconductor devices. The DC bias source is adjustable from -5V to +5V / -50 mA to +50 mA. Additionally the voltage or current levels can be swept while logging the resulting capacitance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 894
The 894 is a 500 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-500 kHz AC test signal voltage adjustable up to 2 Vrms 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) The BK Precision 894 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 500 kHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications. The 894 features a DC bias source which allows the meter to apply a DC signal to the device under test to simulate in-circuit conditions. DC biasing is commonly used to measure capacitance of ceramic, MLCC, polyester and other capacitors with high dielectric constants. These type of capacitors exhibit a significant change in capacitance with a DC voltage applied. By controlling the DC voltage, users can obtain a more deterministic measurement result. Other applications include evaluation of cored-inductors and junction capacitance of semiconductor devices. The DC bias source is adjustable from -5V to +5V / -50 mA to +50 mA. Additionally the voltage or current levels can be swept while logging the resulting capacitance.

The 894 is a 500 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test frequency range: 20 Hz-500 kHz
  • AC test signal voltage adjustable up to 2 Vrms
  • 3 AC current ranges, selectable via 30 Ω, 50 Ω or 100 Ω internal AC impedance
  • The 30 Ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers
  • Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA
  • Fast measurement speed up to 13 ms/reading to increase manufacturing throughput
  • Adjustable measurement speed for fast readout or better accuracy
  • 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels
  • Auto-level control to maintain the measurement signal applied to the DUT at a constant level
  • Test signal voltage and current monitoring
  • BIN comparator function to sort components in up to 10 bin locations
  • Handler interface for easy integration with a component handler
  • 1 m and 2 m cable compensation
  • 4-terminal fixture and Kelvin clip test leads included
  • Transformer test function with optional transformer test fixture TL89T1
  • Versatile trigger functionality (internal, external, bus and manual)

The BK Precision 894 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 500 kHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added.

The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications.

The 894 features a DC bias source which allows the meter to apply a DC signal to the device under test to simulate in-circuit conditions. DC biasing is commonly used to measure capacitance of ceramic, MLCC, polyester and other capacitors with high dielectric constants.

These type of capacitors exhibit a significant change in capacitance with a DC voltage applied. By controlling the DC voltage, users can obtain a more deterministic measurement result. Other applications include evaluation of cored-inductors and junction capacitance of semiconductor devices.

The DC bias source is adjustable from -5V to +5V / -50 mA to +50 mA. Additionally the voltage or current levels can be swept while logging the resulting capacitance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 894
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details