B&K Precision LCR Meter 891

Description
The 891 is a 300 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.05% best impedance accuracy Fully adjustable test frequency from 20 Hz to 300 kHz with 4-digit resolution 0.5 Vrms and 1 Vrms selectable test levels Adjustable measurement speed for fast readout or better accuracy 300-point linear and logarithmic sweep function Bin sorting function (9 primary, one secondary, and one out-of-spec bin) Save/recall up to 100 setups including 990 measurements and screenshots Standard USB (Virtual COM), GPIB, and LAN interface for remote control Three Year Warranty Standard Accessories: User manual, power cord, Kelvin clips (TL 889A), certificate of calibration & test report The BK Precision 891 Bench LCR meter is capable of measuring inductors, capacitors, and resistors at DC or from 20 Hz to 300 kHz. The instrument's compact 2U half-rack form factor is suitable for the bench or rack mount installation. A large 4.3" color display with all important parameters and measurements visible on one screen makes this meter easy to operate. The instrument's convenient bin sorting function and frequency sweep function enables quick sorting and characterization of components. Standard USB, GPIB, and LAN interfaces enhance your productivity by providing remote control capabilities to perform daily operations in production, quality control, and laboratory environments.
Datasheet
Description
The 891 is a 300 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.05% best impedance accuracy Fully adjustable test frequency from 20 Hz to 300 kHz with 4-digit resolution 0.5 Vrms and 1 Vrms selectable test levels Adjustable measurement speed for fast readout or better accuracy 300-point linear and logarithmic sweep function Bin sorting function (9 primary, one secondary, and one out-of-spec bin) Save/recall up to 100 setups including 990 measurements and screenshots Standard USB (Virtual COM), GPIB, and LAN interface for remote control Three Year Warranty Standard Accessories: User manual, power cord, Kelvin clips (TL 889A), certificate of calibration & test report The BK Precision 891 Bench LCR meter is capable of measuring inductors, capacitors, and resistors at DC or from 20 Hz to 300 kHz. The instrument's compact 2U half-rack form factor is suitable for the bench or rack mount installation. A large 4.3" color display with all important parameters and measurements visible on one screen makes this meter easy to operate. The instrument's convenient bin sorting function and frequency sweep function enables quick sorting and characterization of components. Standard USB, GPIB, and LAN interfaces enhance your productivity by providing remote control capabilities to perform daily operations in production, quality control, and laboratory environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 891
The 891 is a 300 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.05% best impedance accuracy Fully adjustable test frequency from 20 Hz to 300 kHz with 4-digit resolution 0.5 Vrms and 1 Vrms selectable test levels Adjustable measurement speed for fast readout or better accuracy 300-point linear and logarithmic sweep function Bin sorting function (9 primary, one secondary, and one out-of-spec bin) Save/recall up to 100 setups including 990 measurements and screenshots Standard USB (Virtual COM), GPIB, and LAN interface for remote control Three Year Warranty Standard Accessories: User manual, power cord, Kelvin clips (TL 889A), certificate of calibration & test report The BK Precision 891 Bench LCR meter is capable of measuring inductors, capacitors, and resistors at DC or from 20 Hz to 300 kHz. The instrument's compact 2U half-rack form factor is suitable for the bench or rack mount installation. A large 4.3" color display with all important parameters and measurements visible on one screen makes this meter easy to operate. The instrument's convenient bin sorting function and frequency sweep function enables quick sorting and characterization of components. Standard USB, GPIB, and LAN interfaces enhance your productivity by providing remote control capabilities to perform daily operations in production, quality control, and laboratory environments.

The 891 is a 300 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 0.05% best impedance accuracy
  • Fully adjustable test frequency from 20 Hz to 300 kHz with 4-digit resolution
  • 0.5 Vrms and 1 Vrms selectable test levels
  • Adjustable measurement speed for fast readout or better accuracy
  • 300-point linear and logarithmic sweep function
  • Bin sorting function (9 primary, one secondary, and one out-of-spec bin)
  • Save/recall up to 100 setups including 990 measurements and screenshots
  • Standard USB (Virtual COM), GPIB, and LAN interface for remote control
  • Three Year Warranty
  • Standard Accessories: User manual, power cord, Kelvin clips (TL 889A), certificate of calibration & test report

The BK Precision 891 Bench LCR meter is capable of measuring inductors, capacitors, and resistors at DC or from 20 Hz to 300 kHz. The instrument's compact 2U half-rack form factor is suitable for the bench or rack mount installation. A large 4.3" color display with all important parameters and measurements visible on one screen makes this meter easy to operate.

The instrument's convenient bin sorting function and frequency sweep function enables quick sorting and characterization of components. Standard USB, GPIB, and LAN interfaces enhance your productivity by providing remote control capabilities to perform daily operations in production, quality control, and laboratory environments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 891
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Precision Impedance Analyzer - 6550B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details