B&K Precision Bench LCR/ESR Meter with Component Tester 889B

Description
The Model 889B Synthesized In-Circuit LCR/ESR Meter with component tester is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC voltage measurements and Diode/Audible Continuity checks, the Model 889B can not only help engineers and students to understand the characteristic of electronics components but also being an essential tool on any service bench. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 V, 0.25 V, 0.05 V 0.1% Basic Accuracy Dual LCD Display Very Quick Response, User Friendly Fully Auto/Manual Selection DC Resistance Measurement USB Interface
Datasheet
Description
The Model 889B Synthesized In-Circuit LCR/ESR Meter with component tester is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC voltage measurements and Diode/Audible Continuity checks, the Model 889B can not only help engineers and students to understand the characteristic of electronics components but also being an essential tool on any service bench. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 V, 0.25 V, 0.05 V 0.1% Basic Accuracy Dual LCD Display Very Quick Response, User Friendly Fully Auto/Manual Selection DC Resistance Measurement USB Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench LCR/ESR Meter with Component Tester - 70146229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bench LCR/ESR Meter with Component Tester
70146229
Bench LCR/ESR Meter with Component Tester 70146229
The Model 889B Synthesized In-Circuit LCR/ESR Meter with component tester is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC voltage measurements and Diode/Audible Continuity checks, the Model 889B can not only help engineers and students to understand the characteristic of electronics components but also being an essential tool on any service bench. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 V, 0.25 V, 0.05 V 0.1% Basic Accuracy Dual LCD Display Very Quick Response, User Friendly Fully Auto/Manual Selection DC Resistance Measurement USB Interface

The Model 889B Synthesized In-Circuit LCR/ESR Meter with component tester is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC voltage measurements and Diode/Audible Continuity checks, the Model 889B can not only help engineers and students to understand the characteristic of electronics components but also being an essential tool on any service bench.

  • Measurement Parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and Φ
  • Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 V, 0.25 V, 0.05 V
  • 0.1% Basic Accuracy
  • Dual LCD Display
  • Very Quick Response, User Friendly
  • Fully Auto/Manual Selection
  • DC Resistance Measurement
  • USB Interface
Supplier's Site
LCR Meter 889B
The 889B is a 200 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and ø Test conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 Vrms, 0.25 Vrms, 0.05 Vrms Output Impedance: 100 ω, ±5% 0.1% Basic Accuracy Level Accuracy: ±10% Dual LCD display Very quick response, user-friendly Fully auto/manual selection DC resistance measurement USB interface Three Year Warranty Included Accessories: User manual, Kelvin probe, DMM test leads, and power cord The BK Precision 889B Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889B can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench. The BK Precision 889B is defaulted to auto ranging. However, it can be set to auto or manual ranging by pressing the Range Hold key. When LCR measurement mode is selected, one of the test frequencies, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz or 200 kHz, may be selected on all applicable ranges. One of the test voltages, 50mVrms, 0.25 Vrms, 1 Vrms or 1 VDC (DCR only), may also be selected on all applicable ranges. The dual display feature permits simultaneous measurements. When DC/AC voltage/current measurement mode or the Diode/Audible Continuity Check mode is selected, only the secondary display will be used to show the result of the measurement. This highly versatile meter can perform virtually all the functions of most bench type LCR bridges. With a basic accuracy of 0.1%, this economical LCR meter may be adequately substituted for a more expensive LCR bridge in many situations. Also, with the basic accuracy of 0.4% in voltage and current measurements, the 889B performs the functions of a general purpose Digital Multi-Meter and can be used to replace the DMM on a service bench.

The 889B is a 200 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV, ACA, DCA and Ø
  • Test conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 200 kHz, 1 Vrms, 0.25 Vrms, 0.05 Vrms
  • Output Impedance: 100 Ω, ±5%
  • 0.1% Basic Accuracy
  • Level Accuracy: ±10%
  • Dual LCD display
  • Very quick response, user-friendly
  • Fully auto/manual selection
  • DC resistance measurement
  • USB interface
  • Three Year Warranty
  • Included Accessories: User manual, Kelvin probe, DMM test leads, and power cord

The BK Precision 889B Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889B can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench.

The BK Precision 889B is defaulted to auto ranging. However, it can be set to auto or manual ranging by pressing the Range Hold key. When LCR measurement mode is selected, one of the test frequencies, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz or 200 kHz, may be selected on all applicable ranges. One of the test voltages, 50mVrms, 0.25 Vrms, 1 Vrms or 1 VDC (DCR only), may also be selected on all applicable ranges. The dual display feature permits simultaneous measurements. When DC/AC voltage/current measurement mode or the Diode/Audible Continuity Check mode is selected, only the secondary display will be used to show the result of the measurement.

This highly versatile meter can perform virtually all the functions of most bench type LCR bridges. With a basic accuracy of 0.1%, this economical LCR meter may be adequately substituted for a more expensive LCR bridge in many situations. Also, with the basic accuracy of 0.4% in voltage and current measurements, the 889B performs the functions of a general purpose Digital Multi-Meter and can be used to replace the DMM on a service bench.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category LCR Meters LCR Meters
Product Number 70146229 889B
Product Name Bench LCR/ESR Meter with Component Tester LCR Meter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Precision Impedance Analyzer - 6515B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details