Wayne Kerr Electronics LCR Meter 4320

Description
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight
Datasheet
Description
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter - 4320 - Wayne Kerr Electronics
Woburn, MA, USA
LCR Meter
4320
LCR Meter 4320
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made. Measurement limits may be set in Scale or Operator modes. An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility. The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available. Up to 20 measurements set ups can be saved with user defined names for later recall. All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, ø Single or two test operation Up to four parameters may be displayed (two test mode) Drive level from 10mV to 2Vrms Scale mode with measurement target limits Operator mode with target limits +2V internal or up to ±40Vdc external bias Measurement setup Save and Recall GPIB / IEEE-488, USB, LAN and RS-232 interfaces Handler Scaleizer module (Optional) Binning (Optional) Protection against charged capacitors Small size and light weight

A range of easy to use LCR meters with comprehensive measurement functions.
Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments.

Two test mode enables consecutive measurements to be made with two different instrument parameters set. For example two AC measurements may be made at different frequencies or an AC and a Rdc measurement may be made.

Measurement limits may be set in Scale or Operator modes.

An optional component Binning module may be specified which provides an interface to component sorting machines. Limits set in the instrument Binning mode enable a wide range of components to be sorted while the choice of isolated or non-isolated modules give interface flexibility.

The optional Scaleizer handler module provides PASS/FAIL and data synchronisation relay outputs for limit checked measurements. Two output signal configurations are available.

Up to 20 measurements set ups can be saved with user defined names for later recall.
All 4300 series instruments may be externally controlled using the standard RS232, GPIB, USB or LAN interfaces.

  • Test components from 20Hz to 1 MHz (43100)
  • 0.1% basic accuracy
  • < 25ms measurement time
  • Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, Ø
  • Single or two test operation
  • Up to four parameters may be displayed (two test mode)
  • Drive level from 10mV to 2Vrms
  • Scale mode with measurement target limits
  • Operator mode with target limits
  • +2V internal or up to ±40Vdc external bias
  • Measurement setup Save and Recall
  • GPIB / IEEE-488, USB, LAN and RS-232 interfaces
  • Handler Scaleizer module (Optional)
  • Binning (Optional)
  • Protection against charged capacitors
  • Small size and light weight
Supplier's Site
LCR Meter 4320
The 4320 is a 200 kHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency range: 20 Hz-200 kHz Parameters Z ø C D L Q X B G Y Rdc (Option) 0.1% basic accuracy Drive level from 10mV to 2Vrms Internal and external DC Voltage bias GPIB (IEEE-488.2), RS-232, USB, and LAN interface LCD Display, with easy-to-read characters +2V internal / ±40 VDC external bias Protection against charged capacitors Small size and light weight Includes: User Manual, Kelvin Clips, AC Power Cable Accurate and fast measurements may be made from 20 Hz to 100 kHz making the 4320 the ideal choice for many applications in the test or production environments. The 4320 may be externally controlled using the standard RS232, GPIB, USB, or LAN interfaces. LAN interface allows users to perform tests over the Internet.

The 4320 is a 200 kHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Frequency range: 20 Hz-200 kHz
  • Parameters Z Ø C D L Q X B G Y Rdc (Option)
  • 0.1% basic accuracy
  • Drive level from 10mV to 2Vrms
  • Internal and external DC Voltage bias
  • GPIB (IEEE-488.2), RS-232, USB, and LAN interface
  • LCD Display, with easy-to-read characters
  • +2V internal / ±40 VDC external bias
  • Protection against charged capacitors
  • Small size and light weight
  • Includes: User Manual, Kelvin Clips, AC Power Cable

Accurate and fast measurements may be made from 20 Hz to 100 kHz making the 4320 the ideal choice for many applications in the test or production environments. The 4320 may be externally controlled using the standard RS232, GPIB, USB, or LAN interfaces. LAN interface allows users to perform tests over the Internet.

Supplier's Site Datasheet

Technical Specifications

  Wayne Kerr Electronics ValueTronics International, Inc.
Product Category LCR Meters LCR Meters
Product Number 4320 4320
Product Name LCR Meter LCR Meter
Form Factor Bench top
Display Type Digital
Options & Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details