B&K Precision LCR Meter 880

Description
The 880 is a 100 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R, and Z primary measurements Automatic calculation of secondary parameters D, Q, Theta, ESR and DCR Accuracy up to 0.1% and selectable test frequencies up to 100 kHz Fast auto range design for rapid, easy component measurements Auto detect mode for automatic component type identification and measurement type selection Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Configurable power-up-states All commonly requested accessories included 3 year warranty Applications Passive component troubleshooting Electronic assembly Quality control (component sorting) Standard Accessories Banana-to-alligator test leads, Ni-MH 9 V battery, mini USB interface cable, Quick Start insert, AC adapter shorting plate, four-terminal shielded Kelvin clip test leads (TL8KC1), SMD tweezer (TL8SM) The 880 includes a 120 V AC adapter. For a 230 V AC adapter, order model 880-220 V The BK Precision 880 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. The 880 also measures impedance, Theta, DCR, and ESR. Additionally, the 880 offers capabilities typically only found in bench LCR meters such as a 4-terminal configuration, basic measurement accuracy up to 0.1%, test frequencies up to 100 kHz, selectable test signal levels and measurement rate. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make these meters very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet
Description
The 880 is a 100 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R, and Z primary measurements Automatic calculation of secondary parameters D, Q, Theta, ESR and DCR Accuracy up to 0.1% and selectable test frequencies up to 100 kHz Fast auto range design for rapid, easy component measurements Auto detect mode for automatic component type identification and measurement type selection Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Configurable power-up-states All commonly requested accessories included 3 year warranty Applications Passive component troubleshooting Electronic assembly Quality control (component sorting) Standard Accessories Banana-to-alligator test leads, Ni-MH 9 V battery, mini USB interface cable, Quick Start insert, AC adapter shorting plate, four-terminal shielded Kelvin clip test leads (TL8KC1), SMD tweezer (TL8SM) The 880 includes a 120 V AC adapter. For a 230 V AC adapter, order model 880-220 V The BK Precision 880 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. The 880 also measures impedance, Theta, DCR, and ESR. Additionally, the 880 offers capabilities typically only found in bench LCR meters such as a 4-terminal configuration, basic measurement accuracy up to 0.1%, test frequencies up to 100 kHz, selectable test signal levels and measurement rate. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make these meters very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 880
The 880 is a 100 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R, and Z primary measurements Automatic calculation of secondary parameters D, Q, Theta, ESR and DCR Accuracy up to 0.1% and selectable test frequencies up to 100 kHz Fast auto range design for rapid, easy component measurements Auto detect mode for automatic component type identification and measurement type selection Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Configurable power-up-states All commonly requested accessories included 3 year warranty Applications Passive component troubleshooting Electronic assembly Quality control (component sorting) Standard Accessories Banana-to-alligator test leads, Ni-MH 9 V battery, mini USB interface cable, Quick Start insert, AC adapter shorting plate, four-terminal shielded Kelvin clip test leads (TL8KC1), SMD tweezer (TL8SM) The 880 includes a 120 V AC adapter. For a 230 V AC adapter, order model 880-220 V The BK Precision 880 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. The 880 also measures impedance, Theta, DCR, and ESR. Additionally, the 880 offers capabilities typically only found in bench LCR meters such as a 4-terminal configuration, basic measurement accuracy up to 0.1%, test frequencies up to 100 kHz, selectable test signal levels and measurement rate. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make these meters very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

The 880 is a 100 kHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 40,000 counts resolution on primary and 10,000 counts resolution on secondary display
  • L, C, R, and Z primary measurements
  • Automatic calculation of secondary parameters D, Q, Theta, ESR and DCR
  • Accuracy up to 0.1% and selectable test frequencies up to 100 kHz
  • Fast auto range design for rapid, easy component measurements
  • Auto detect mode for automatic component type identification and measurement type selection
  • Relative mode
  • Visible and audible tolerance mode
  • Backlit display
  • Data Hold and Min/Max/Average recording
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for datalogging and front panel emulation available as free download
  • Configurable power-up-states
  • All commonly requested accessories included
  • 3 year warranty

Applications

  • Passive component troubleshooting
  • Electronic assembly
  • Quality control (component sorting)

Standard Accessories

  • Banana-to-alligator test leads, Ni-MH 9 V battery, mini USB interface cable, Quick Start insert, AC adapter shorting plate, four-terminal shielded Kelvin clip test leads (TL8KC1), SMD tweezer (TL8SM)
  • The 880 includes a 120 V AC adapter. For a 230 V AC adapter, order model 880-220 V

The BK Precision 880 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. The 880 also measures impedance, Theta, DCR, and ESR. Additionally, the 880 offers capabilities typically only found in bench LCR meters such as a 4-terminal configuration, basic measurement accuracy up to 0.1%, test frequencies up to 100 kHz, selectable test signal levels and measurement rate.

Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make these meters very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode.

Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 880
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Precision Impedance Analyzer - 6632 - Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details