Microtest Corporation Precision Impedance Analyzer 6632

Description
The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The machine also supports RS232, LAN, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. MICROTEST 6632 impedance analyzer also provides fixtures for material dielectric permittivity measurement that allows PCB designed engineers to reduce the faulty conditions with the comprehensive information of permittivity while designing PCB layouts. Features Signal source frequency range: DC 10Hz ~ 3/5/10/20/30MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, DCR, ESR, Vac, Iac, Vdc, Idc, ε and μr Ultra-high measuring speed <3ms Open circuit/short circuit/load calibration function Electric meter mode, multistep list mode, scan & analyze mode Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Up to 50 sets of multistep list programs can be stored in the permanent memory and up to 15 test steps can be arranged in each program Rapid automation and data access function is realizable for USB, LAN, GPIB and RS232 interfaces PC connection data analysis software is available optionally 7" 800*480 TFT LCD color screen Ultra-light design: 336*147* 340mm, 3kg Ultra-low power consumption (<30W) without fans and zero noise
Datasheet
Description
The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The machine also supports RS232, LAN, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. MICROTEST 6632 impedance analyzer also provides fixtures for material dielectric permittivity measurement that allows PCB designed engineers to reduce the faulty conditions with the comprehensive information of permittivity while designing PCB layouts. Features Signal source frequency range: DC 10Hz ~ 3/5/10/20/30MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, DCR, ESR, Vac, Iac, Vdc, Idc, ε and μr Ultra-high measuring speed <3ms Open circuit/short circuit/load calibration function Electric meter mode, multistep list mode, scan & analyze mode Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Up to 50 sets of multistep list programs can be stored in the permanent memory and up to 15 test steps can be arranged in each program Rapid automation and data access function is realizable for USB, LAN, GPIB and RS232 interfaces PC connection data analysis software is available optionally 7" 800*480 TFT LCD color screen Ultra-light design: 336*147* 340mm, 3kg Ultra-low power consumption (<30W) without fans and zero noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Impedance Analyzer - 6632 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Precision Impedance Analyzer
6632
Precision Impedance Analyzer 6632
The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The machine also supports RS232, LAN, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. MICROTEST 6632 impedance analyzer also provides fixtures for material dielectric permittivity measurement that allows PCB designed engineers to reduce the faulty conditions with the comprehensive information of permittivity while designing PCB layouts. Features Signal source frequency range: DC 10Hz ~ 3/5/10/20/30MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, DCR, ESR, Vac, Iac, Vdc, Idc, ε and μr Ultra-high measuring speed <3ms Open circuit/short circuit/load calibration function Electric meter mode, multistep list mode, scan & analyze mode Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Up to 50 sets of multistep list programs can be stored in the permanent memory and up to 15 test steps can be arranged in each program Rapid automation and data access function is realizable for USB, LAN, GPIB and RS232 interfaces PC connection data analysis software is available optionally 7" 800*480 TFT LCD color screen Ultra-light design: 336*147* 340mm, 3kg Ultra-low power consumption (<30W) without fans and zero noise

The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The machine also supports RS232, LAN, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. MICROTEST 6632 impedance analyzer also provides fixtures for material dielectric permittivity measurement that allows PCB designed engineers to reduce the faulty conditions with the comprehensive information of permittivity while designing PCB layouts.

Features

  • Signal source frequency range: DC 10Hz ~ 3/5/10/20/30MHz
  • Signal source grade: 10mV ~ 2V / 200μA ~ 20mA
  • Basic accuracy up to ±0.08%
  • ALC function
  • Output resistance 25Ω/100Ω, switchable
  • Parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, DCR, ESR, Vac, Iac, Vdc, Idc, ε and μr
  • Ultra-high measuring speed <3ms
  • Open circuit/short circuit/load calibration function
  • Electric meter mode, multistep list mode, scan & analyze mode
  • Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously
  • Auto component classification: Comparator function and Handler BIN classification function
  • Up to 50 sets of multistep list programs can be stored in the permanent memory and up to 15 test steps can be arranged in each program
  • Rapid automation and data access function is realizable for USB, LAN, GPIB and RS232 interfaces
  • PC connection data analysis software is available optionally
  • 7" 800*480 TFT LCD color screen
  • Ultra-light design: 336*147* 340mm, 3kg
  • Ultra-low power consumption (<30W) without fans and zero noise
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6632
Product Name Precision Impedance Analyzer
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
Capacitance 0.0 to 1.00E10 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision LCR Meter - 6365 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
LCR Meter - 4320 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details