B&K Precision LCR Meter 879B

Description
The 879B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R and Z primary measurements Automatic calculation of secondary parameters D, Q, θ, and ESR 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter, Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 879B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, θ, and ESR, features typically found only in bench LCR meters. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 879B very simple to operate. The meter also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet
Description
The 879B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R and Z primary measurements Automatic calculation of secondary parameters D, Q, θ, and ESR 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter, Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 879B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, θ, and ESR, features typically found only in bench LCR meters. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 879B very simple to operate. The meter also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 879B
The 879B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R and Z primary measurements Automatic calculation of secondary parameters D, Q, θ, and ESR 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Backlit display Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter, Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 879B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, θ, and ESR, features typically found only in bench LCR meters. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 879B very simple to operate. The meter also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

The 879B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 40,000 counts resolution on primary and 10,000 counts resolution on secondary display
  • L, C, R and Z primary measurements
  • Automatic calculation of secondary parameters D, Q, Θ, and ESR
  • 0.5% basic accuracy
  • Fast auto range design for rapid, easy component measurements
  • Relative mode
  • Visible and audible tolerance mode
  • Backlit display
  • Data Hold and Min/Max/Average recording
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for datalogging and front panel emulation available as free download
  • Selectable auto-power-off options
  • Configurable power-up-states
  • 3 Year Warranty
  • Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter, Instruction Manual

Applications:

  • Passive component trouble shooting
  • Electronic assembly
  • Quality control (component sorting)

The BK Precision 879B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, Θ, and ESR, features typically found only in bench LCR meters.

Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 879B very simple to operate. The meter also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode.

Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

Supplier's Site Datasheet
40,000 Count Dual-Display Handheld LCR Meters - 70146258 - Allied Electronics, Inc.
Fort Worth, TX, USA
40,000 Count Dual-Display Handheld LCR Meters
70146258
40,000 Count Dual-Display Handheld LCR Meters 70146258
Full Featured Handheld LCR Meters B&K Precision's 878B and 879B 40,000-count handheld LCR meters measure inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, Theta, and ESR, features typically found in bench LCR meters only. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B and 879B very simple to operate. The meters also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program. ESR Measurements Model 879B has the ability to measure the ESR (Equivalent Series Resistance) of capacitors. ESR is the sum of in-phase AC resistance of a capacitor and used to rate a capacitor's quality. An ideal capacitor would be lossless and have an ESR of zero. A capacitor could measure the correct capacitance value, yet still be defective, due to the component's excessive in-phase AC resistance. The 879B would be able to detect this faulty component. Features 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R and Z (879B only) primary measurements Automatic calculation of secondary parameters D, Q, θ, ESR (?/ESR for 879B only) 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 year warranty Applications Passive component trouble shooting Electronic assembly Quality control (component sorting)

Full Featured Handheld LCR Meters
B&K Precision's 878B and 879B 40,000-count handheld LCR meters measure inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, Theta, and ESR, features typically found in bench LCR meters only.
Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B and 879B very simple to operate. The meters also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode.
Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
ESR Measurements
Model 879B has the ability to measure the ESR (Equivalent Series Resistance) of capacitors. ESR is the sum of in-phase AC resistance of a capacitor and used to rate a capacitor's quality. An ideal capacitor would be lossless and have an ESR of zero. A capacitor could measure the correct capacitance value, yet still be defective, due to the component's excessive in-phase AC resistance. The 879B would be able to detect this faulty component.
Features

  • 40,000 counts resolution on primary and 10,000 counts resolution on secondary display
  • L, C, R and Z (879B only) primary measurements
  • Automatic calculation of secondary parameters
  • D, Q, Θ, ESR (?/ESR for 879B only)
  • 0.5% basic accuracy
  • Fast auto range design for rapid, easy component measurements
  • Relative mode
  • Visible and audible tolerance mode
  • Data Hold and Min/Max/Average recording
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for datalogging and front panel emulation available as free download
  • Selectable auto-power-off options
  • Configurable power-up-states
  • 3 year warranty
    Applications
  • Passive component trouble shooting
  • Electronic assembly
  • Quality control (component sorting)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category LCR Meters LCR Meters
Product Number 879B 70146258
Product Name LCR Meter 40,000 Count Dual-Display Handheld LCR Meters
Form Factor Bench top; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details