B&K Precision LCR Meter 875A

Description
The 875A is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 8 Capacitance Ranges 7 Inductance and Resistance Ranges Cap. Dissipation 1/Q for Inductors 1 kHz Test Frequency LCD Display Powered by AC or 9V Battery Handheld Unit The BK Precision 875A Handheld LCR Meter is a rugged,reliable and easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.
Description
The 875A is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 8 Capacitance Ranges 7 Inductance and Resistance Ranges Cap. Dissipation 1/Q for Inductors 1 kHz Test Frequency LCD Display Powered by AC or 9V Battery Handheld Unit The BK Precision 875A Handheld LCR Meter is a rugged,reliable and easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 875A
The 875A is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 8 Capacitance Ranges 7 Inductance and Resistance Ranges Cap. Dissipation 1/Q for Inductors 1 kHz Test Frequency LCD Display Powered by AC or 9V Battery Handheld Unit The BK Precision 875A Handheld LCR Meter is a rugged,reliable and easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

The 875A is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 8 Capacitance Ranges
  • 7 Inductance and Resistance Ranges
  • Cap. Dissipation
  • 1/Q for Inductors
  • 1 kHz Test Frequency
  • LCD Display
  • Powered by AC or 9V Battery
  • Handheld Unit

The BK Precision 875A Handheld LCR Meter is a rugged,reliable and easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 875A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - 4310 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details