B&K Precision Dc Electronic Load W/d, 300W, 30A, 120V; Product Range B&k Precision 8500 CAL D

Description
DC ELECTRONIC LOAD W/D, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD W/D, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 300W, 30A, 120V; Product Range B&k Precision - 12AC6129 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 300W, 30A, 120V; Product Range B&k Precision
12AC6129
Dc Electronic Load W/d, 300W, 30A, 120V; Product Range B&k Precision 12AC6129
DC ELECTRONIC LOAD W/D, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6129
Product Name Dc Electronic Load W/d, 300W, 30A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
100W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-100 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers