B&K Precision Datalogging Digital Sound Level Meter w/RS232 Software&Cable 735

Description
Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with an accuracy of ±1.5 dB. The meter meets the IEC 651 Type II and includes frequency weighting A and C and fast and slow time weighting. Two auxiliary ports provide either AC output, 1 V RMS full scale, or DC output, 10 mV/dB. The Model 732A can meet your sound testing needs. Features Measures Sound Level from 30 to 130 dB 31.5 Hz to 8 KHz Frequency Range +1.5 dB Accuracy A and C Frequency Weighting MAX./MIN. Function Includes Manual, Battery, Carrying Case, Calibration Screwdriver and Windscreen
Description
Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with an accuracy of ±1.5 dB. The meter meets the IEC 651 Type II and includes frequency weighting A and C and fast and slow time weighting. Two auxiliary ports provide either AC output, 1 V RMS full scale, or DC output, 10 mV/dB. The Model 732A can meet your sound testing needs. Features Measures Sound Level from 30 to 130 dB 31.5 Hz to 8 KHz Frequency Range +1.5 dB Accuracy A and C Frequency Weighting MAX./MIN. Function Includes Manual, Battery, Carrying Case, Calibration Screwdriver and Windscreen

Suppliers

Company
Product
Description
Supplier Links
Datalogging Digital Sound Level Meter w/RS232 Software&Cable - 70146167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Datalogging Digital Sound Level Meter w/RS232 Software&Cable
70146167
Datalogging Digital Sound Level Meter w/RS232 Software&Cable 70146167
Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with an accuracy of ±1.5 dB. The meter meets the IEC 651 Type II and includes frequency weighting A and C and fast and slow time weighting. Two auxiliary ports provide either AC output, 1 V RMS full scale, or DC output, 10 mV/dB. The Model 732A can meet your sound testing needs. Features Measures Sound Level from 30 to 130 dB 31.5 Hz to 8 KHz Frequency Range +1.5 dB Accuracy A and C Frequency Weighting MAX./MIN. Function Includes Manual, Battery, Carrying Case, Calibration Screwdriver and Windscreen

Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with an accuracy of ±1.5 dB. The meter meets the IEC 651 Type II and includes frequency weighting A and C and fast and slow time weighting. Two auxiliary ports provide either AC output, 1 V RMS full scale, or DC output, 10 mV/dB. The Model 732A can meet your sound testing needs.
Features

  • Measures Sound Level from 30 to 130 dB
  • 31.5 Hz to 8 KHz Frequency Range
  • +1.5 dB Accuracy
  • A and C Frequency Weighting
  • MAX./MIN. Function
  • Includes Manual, Battery, Carrying Case, Calibration Screwdriver and Windscreen
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Meters
Product Number 70146167
Product Name Datalogging Digital Sound Level Meter w/RS232 Software&Cable
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
Clamp Meters - 1624457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details