B&K Precision Multimeters 5491B

Description
Auto True RMS Bench Digital (DMM) Multimeter 4.75 Digit VFD, Dual Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max
Request a Quote Datasheet
Description
Auto True RMS Bench Digital (DMM) Multimeter 4.75 Digit VFD, Dual Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK5491B-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK5491B-ND
Multimeters BK5491B-ND
Auto True RMS Bench Digital (DMM) Multimeter 4.75 Digit VFD, Dual Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max

Auto True RMS Bench Digital (DMM) Multimeter 4.75 Digit VFD, Dual Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max

Buy Now Datasheet
50000 Count Dual Display True RMS BenchMultimeter - 70146259 - Allied Electronics, Inc.
Fort Worth, TX, USA
50000 Count Dual Display True RMS BenchMultimeter
70146259
50000 Count Dual Display True RMS BenchMultimeter 70146259
The 5491B provides accurate and reliable measurements for a wide range of applications in educational, service & repair, manufacturing and any other test & measurement field requiring basic measurements. With a 43⁄4 digit, 50,000 count display, the meter is capable of measuring AC, DC, and AC+DC voltage, current, frequency, period, resistance, continuity, and diode measurements with high accuracy and great stability. It also offers a maximum measurement rate of 25 readings/sec and a 0.025% VDC voltage basic accuracy. Measurement rate is selectable between slow, medium, and fast. Features 0.025% Basic VDC Accuracy 43⁄4 Digit Resolution Dual VFD Display Up to 25 Readings Per Second Measurement Rate AC + DC True RMS Wide AC Volt and Amp Measurement Frequency Range Limit and Trigger Functions Built-in Math Functions: Rel, Max/Min, dBm, dB, %, Hold, Compare CATI (100 V)/CATII (300 V) USB Interface

The 5491B provides accurate and reliable measurements for a wide range of applications in educational, service & repair, manufacturing and any other test & measurement field requiring basic measurements. With a 43⁄4 digit, 50,000 count display, the meter is capable of measuring AC, DC, and AC+DC voltage, current, frequency, period, resistance, continuity, and diode measurements with high accuracy and great stability. It also offers a maximum measurement rate of 25 readings/sec and a 0.025% VDC voltage basic accuracy. Measurement rate is selectable between slow, medium, and fast.
Features

  • 0.025% Basic VDC Accuracy
  • 43⁄4 Digit Resolution
  • Dual VFD Display
  • Up to 25 Readings Per Second Measurement Rate
  • AC + DC True RMS
  • Wide AC Volt and Amp Measurement Frequency Range
  • Limit and Trigger Functions
  • Built-in Math Functions: Rel, Max/Min, dBm, dB, %, Hold, Compare
  • CATI (100 V)/CATII (300 V)
  • USB Interface
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK5491B-ND 70146259
Product Name Multimeters 50000 Count Dual Display True RMS BenchMultimeter
Form Factor Bench top Bench top
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Data Acquisition
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 296625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details