B&K Precision Function Generator, DDS 4078

Description
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4078-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4078-ND
Function Generator, DDS BK4078-ND
25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

25MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Arbitrary Waveform Generator - 4078 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
4078
Arbitrary Waveform Generator 4078
The 4078 is a 25 MHz Dual Channel Arbitrary from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 14-bit, 100 MSa/s, 400 k point Arbitrary Waveform Generator 25 MHz Sine / 25 MHz Square waveforms Predefined Pulse, Ramp, Triangle, Noise, Sin (X)/X, Exponential and Gaussian waveforms Both channels offer full functionality. All wave form parameters such as frequency, amplitude and offset can be set independently Synchronize both output signals to the same clock signal (external or internal) and precisely adjust the phase relationship between the two signals Economical baseband I/Q signal source Saves cost and bench space AM, FM and FSK modulation 10 mVpp to 10 Vpp with 1 mVpp settable amplitude resolution Large graphical LCD shows a detailed output waveform representation Fully programmable markers Fully protected output Closed case calibration Arbitrary waveform editing software included SCPI compliant command set Accessories: CD containing User Manual & Wave-X Software, Null Modem Serial Interface Cable Power Cord The BK Precision 4078 is a versatile high performance dual channel function/arbitrary waveform generator with the largest arbitrary memory depth in its class. The generator combines the ability to produce nearly any conceivable arbitrary waveform with accuracy and precision and a DDS architecture offering easy to use conventional function generator capabilities. Arbitrary waveforms have 14 bit amplitude resolution, 100 MSa/s sample rate and up to 400,000 points length. Waveforms can be output in continuous, triggered, gated or burst modes. The instrument can be remotely controlled using SCPI compliant commands via RS232. Extensive features such as internal or external AM, FM and FSK modulation along with versatile sweep capabilities and variable edge pulse generation make this generator suitable for a wide range of applications including electronic design, sensor simulation, functional test or generation of I/Q modulated signals.

The 4078 is a 25 MHz Dual Channel Arbitrary from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 14-bit, 100 MSa/s, 400 k point Arbitrary Waveform Generator
  • 25 MHz Sine / 25 MHz Square waveforms
  • Predefined Pulse, Ramp, Triangle, Noise, Sin (X)/X, Exponential and Gaussian waveforms
  • Both channels offer full functionality. All wave form parameters such as frequency, amplitude and offset can be set independently
  • Synchronize both output signals to the same clock signal (external or internal) and precisely adjust the phase relationship between the two signals
  • Economical baseband I/Q signal source
  • Saves cost and bench space
  • AM, FM and FSK modulation
  • 10 mVpp to 10 Vpp with 1 mVpp settable amplitude resolution
  • Large graphical LCD shows a detailed output waveform representation
  • Fully programmable markers
  • Fully protected output
  • Closed case calibration
  • Arbitrary waveform editing software included
  • SCPI compliant command set

Accessories:

  • CD containing User Manual & Wave-X Software,
  • Null Modem Serial Interface Cable
  • Power Cord

The BK Precision 4078 is a versatile high performance dual channel function/arbitrary waveform generator with the largest arbitrary memory depth in its class. The generator combines the ability to produce nearly any conceivable arbitrary waveform with accuracy and precision and a DDS architecture offering easy to use conventional function generator capabilities. Arbitrary waveforms have 14 bit amplitude resolution, 100 MSa/s sample rate and up to 400,000 points length. Waveforms can be output in continuous, triggered, gated or burst modes. The instrument can be remotely controlled using SCPI compliant commands via RS232.

Extensive features such as internal or external AM, FM and FSK modulation along with versatile sweep capabilities and variable edge pulse generation make this generator suitable for a wide range of applications including electronic design, sensor simulation, functional test or generation of I/Q modulated signals.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4078-ND 4078
Product Name Function Generator, DDS Arbitrary Waveform Generator
Generator Type Function; Sweep Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details