B&K Precision Function Generator, DDS 4052

Description
5MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
5MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4052-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4052-ND
Function Generator, DDS BK4052-ND
5MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

5MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Function Generator - 4052 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4052
Function Generator 4052
The 4052 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine Frequency: 1 µHz - 5 MHz Square frequency range: 1 µHz - 5 MHz 14-bit, 125 MSa/s, 16k point arbitrary waveform generator Large 3.5-inch LCD color display with waveform preview Linear and logarithmic sweep AM, DSB-AM, ASK, FM, FSK, PM and PWM modulation functions Variable DC offset Adjustable duty cycle Two independent channels with individual output On/Off buttons Internal/external triggering Gate and burst mode 48 built-in predefined arbitrary waveforms Store/recall up to 10 instrument settings and 10 arbitrary waveforms Built-in counter USB device interface with front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter SCPI-compliant command set Arbitrary waveform editing software provided Short circuit protection on outputs Standard Accessories: Getting Started manual, full instruction manual on CD, AC power cord, USB type A-to-type B cable, certificate of calibration 3 Year Warranty The BK Precision 4052 Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. With easy-to-read color displays and an intuitive user interface with numeric keypad, these instruments offer plenty of features including linear/logarithmic sweep, built-in counter, extensive modulation and triggering capabilities, a continuously variable DC offset, and a high performance 14-bit, 125 MSa/s arbitrary waveform generator. The main output voltage can be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit) and the secondary output can be varied from 0 to 3 Vpp into 50 ohms (up to 6 Vpp into open circuit).

The 4052 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine Frequency: 1 µHz - 5 MHz
  • Square frequency range: 1 µHz - 5 MHz
  • 14-bit, 125 MSa/s, 16k point arbitrary waveform generator
  • Large 3.5-inch LCD color display with waveform preview
  • Linear and logarithmic sweep
  • AM, DSB-AM, ASK, FM, FSK, PM and PWM modulation functions
  • Variable DC offset
  • Adjustable duty cycle
  • Two independent channels with individual output On/Off buttons
  • Internal/external triggering
  • Gate and burst mode
  • 48 built-in predefined arbitrary waveforms
  • Store/recall up to 10 instrument settings and 10 arbitrary waveforms
  • Built-in counter
  • USB device interface with front panel USB host port
  • GPIB connectivity with optional USB-to-GPIB adapter
  • SCPI-compliant command set
  • Arbitrary waveform editing software provided
  • Short circuit protection on outputs
  • Standard Accessories: Getting Started manual, full instruction manual on CD, AC power cord, USB type A-to-type B cable, certificate of calibration
  • 3 Year Warranty

The BK Precision 4052 Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. With easy-to-read color displays and an intuitive user interface with numeric keypad, these instruments offer plenty of features including linear/logarithmic sweep, built-in counter, extensive modulation and triggering capabilities, a continuously variable DC offset, and a high performance 14-bit, 125 MSa/s arbitrary waveform generator. The main output voltage can be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit) and the secondary output can be varied from 0 to 3 Vpp into 50 ohms (up to 6 Vpp into open circuit).

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4052-ND 4052
Product Name Function Generator, DDS Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1979829 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details