B&K Precision Function Generator, DDS 4047B

Description
20MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Pulse Display Type LCD
Request a Quote Datasheet
Description
20MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4047B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4047B-ND
Function Generator, DDS BK4047B-ND
20MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Pulse Display Type LCD

20MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Pulse Display Type LCD

Buy Now Datasheet
Arbitrary Waveform Generator - 4047B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
4047B
Arbitrary Waveform Generator 4047B
The 4047B is a 20 MHz arbitrary waveform generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Dual-channel operation with each channel providing the rated amplitude (10 Vpp) over the entire frequency range Sine and square waveforms up to 20 MHz True point-by-point 14-bit, 125 MSa/s, 16-kpt arbitrary waveform generator Bright color display with waveform preview Synchronize the phase of both channels with the push of a button Linear and logarithmic sweep AM, FM, PM, FSK, and PWM internal and external modulation capabilities Gate and burst mode Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets Low-jitter square wave generation for simulating reliable clock signals, generating triggers, or validating serial data buses USB interface SCPI-compliant command set Internal/external triggering Gate and burst mode Built-in counter Short circuit protection for resistive and capacitive loads on outputs and overvoltage protection on inputs Applications: This generator is suitable for a wide range of applications including electronic design, sensor simulation, functional test, or serial data bus validation Included Accessories: Power cord, USB (type A to B) interface cable, certificate of calibration Three-year warranty The 4047B Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. CH1 and CH2 outputs are fully independent with individual on/off buttons and can both be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit). The generator provides linear and logarithmic sweep capabilities, AM/FM/PM/FSK/PWM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level. Separate output amplitude and DC offset amplifiers let you set a large DC offset (e.g. ± 4.99 V) with a small amplitude output signal (e.g. 10 mV). The 4047B seamlessly integrates with B&K Precision’s waveform editing software WaveXpress, allowing users to generate complex arbitrary waveforms that can be output via the instrument’s 14-bit, 125 MSa/s, 16 kpts arbitrary waveform generator.

The 4047B is a 20 MHz arbitrary waveform generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • Dual-channel operation with each channel providing the rated amplitude (10 Vpp) over the entire frequency range
  • Sine and square waveforms up to 20 MHz
  • True point-by-point 14-bit, 125 MSa/s, 16-kpt arbitrary waveform generator
  • Bright color display with waveform preview
  • Synchronize the phase of both channels with the push of a button
  • Linear and logarithmic sweep
  • AM, FM, PM, FSK, and PWM internal and external modulation capabilities
  • Gate and burst mode
  • Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets
  • Low-jitter square wave generation for simulating reliable clock signals, generating triggers, or validating serial data buses
  • USB interface
  • SCPI-compliant command set
  • Internal/external triggering
  • Gate and burst mode
  • Built-in counter
  • Short circuit protection for resistive and capacitive loads on outputs and overvoltage protection on inputs
  • Applications: This generator is suitable for a wide range of applications including electronic design, sensor simulation, functional test, or serial data bus validation
  • Included Accessories: Power cord, USB (type A to B) interface cable, certificate of calibration
  • Three-year warranty

The 4047B Dual Channel Function/Arbitrary Waveform Generator is capable of generating stable and precise sine, square, triangle, pulse, and arbitrary waveforms. CH1 and CH2 outputs are fully independent with individual on/off buttons and can both be varied from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit). The generator provides linear and logarithmic sweep capabilities, AM/FM/PM/FSK/PWM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level. Separate output amplitude and DC offset amplifiers let you set a large DC offset (e.g. ± 4.99 V) with a small amplitude output signal (e.g. 10 mV).

The 4047B seamlessly integrates with B&K Precision’s waveform editing software WaveXpress, allowing users to generate complex arbitrary waveforms that can be output via the instrument’s 14-bit, 125 MSa/s, 16 kpts arbitrary waveform generator.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4047B-ND 4047B
Product Name Function Generator, DDS Arbitrary Waveform Generator
Generator Type Function; Sweep Signal
Waveforms Sine, Square, Triangle, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1882691 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Operating Temperature 32 F (0 C)
View Details