B&K Precision Multimeters 391A

Description
Manual True RMS Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Frequency Continuity, Diode Test, Logic Function Features Auto Off, Hold
Request a Quote Datasheet
Description
Manual True RMS Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Frequency Continuity, Diode Test, Logic Function Features Auto Off, Hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK391A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK391A-ND
Multimeters BK391A-ND
Manual True RMS Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Frequency Continuity, Diode Test, Logic Function Features Auto Off, Hold

Manual True RMS Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Frequency Continuity, Diode Test, Logic Function Features Auto Off, Hold

Buy Now Datasheet
Multimeter, Digital; 200 mV to 1000 VDCVoltage, Range, DC; 10 Megohms; - 70146318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 200 mV to 1000 VDCVoltage, Range, DC; 10 Megohms;
70146318
Multimeter, Digital; 200 mV to 1000 VDCVoltage, Range, DC; 10 Megohms; 70146318
High Quality, Ruggedized, Multifunction, Test Bench® High Performance DMM High performance and value priced, these Test Bench® models offer more features for the dollar than other multimeters. These meters have a dual injection molded case that allows a better grip and offers better meter protection. CE marked and UL listed. Model 391A is a 41⁄2-digit True RMS DMM with 0.05% DCV accuracy. Models 390A and 389A are 33⁄4-digit, auto/manual ranging DMMs with analog bargraph, capacitance measurement, temperature probe (390A), and 0.1% DCV accuracy (390A) or 0.25% DCV accuracy (389A). Model 388B is a 33⁄4-digit, manual ranging DMM with 0.5% DCV accuracy. All models measure frequency and include probes and gray rubber protective boot. Features Three-Year Warranty High Quality, Ruggedized, Multifunction

High Quality, Ruggedized, Multifunction, Test Bench® High Performance DMM
High performance and value priced, these Test Bench® models offer more features for the dollar than other multimeters. These meters have a dual injection molded case that allows a better grip and offers better meter protection. CE marked and UL listed. Model 391A is a 41⁄2-digit True RMS DMM with 0.05% DCV accuracy. Models 390A and 389A are 33⁄4-digit, auto/manual ranging DMMs with analog bargraph, capacitance measurement, temperature probe (390A), and 0.1% DCV accuracy (390A) or 0.25% DCV accuracy (389A). Model 388B is a 33⁄4-digit, manual ranging DMM with 0.5% DCV accuracy. All models measure frequency and include probes and gray rubber protective boot.
Features

  • Three-Year Warranty
  • High Quality, Ruggedized, Multifunction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK391A-ND 70146318
Product Name Multimeters Multimeter, Digital; 200 mV to 1000 VDCVoltage, Range, DC; 10 Megohms;
Form Factor Handheld Bench top; Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto Off, Hold
Measurement Type AC; DC; AC / DC
Display Digits 4 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details