B&K Precision Multimeters 390A

Description
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Data Logging (RS-232), Hold, Min/Max
Request a Quote Datasheet
Description
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Data Logging (RS-232), Hold, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK390A-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK390A-ND
Multimeters BK390A-ND
Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Data Logging (RS-232), Hold, Min/Max

Auto/Manual Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Data Logging (RS-232), Hold, Min/Max

Buy Now Datasheet
Multimeter, Digital; 400 mV to 1000 VDCVoltage, Range, DC; 4 nF to 40 mF - 70146317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 400 mV to 1000 VDCVoltage, Range, DC; 4 nF to 40 mF
70146317
Multimeter, Digital; 400 mV to 1000 VDCVoltage, Range, DC; 4 nF to 40 mF 70146317
High performance and value priced, these Test Bench® models offer more features for the dollar than other multimeters. These meters have a dual injection molded case that allows a better grip and offers better meter protection. CE marked and UL listed. Model 391A is a 41⁄2-digit True RMS DMM with 0.05% DCV accuracy. Models 390A and 389A are 33⁄4-digit, auto/manual ranging DMMs with analog bargraph, capacitance measurement, temperature probe (390A), and 0.1% DCV accuracy (390A) or 0.25% DCV accuracy (389A). Model 388B is a 33⁄4-digit, manual ranging DMM with 0.5% DCV accuracy. All models measure frequency and include probes and gray rubber protective boot. Features Three-Year Warranty High Quality, Ruggedized, Multifunction USB-PC Interface Cable Included

High performance and value priced, these Test Bench® models offer more features for the dollar than other multimeters. These meters have a dual injection molded case that allows a better grip and offers better meter protection. CE marked and UL listed. Model 391A is a 41⁄2-digit True RMS DMM with 0.05% DCV accuracy. Models 390A and 389A are 33⁄4-digit, auto/manual ranging DMMs with analog bargraph, capacitance measurement, temperature probe (390A), and 0.1% DCV accuracy (390A) or 0.25% DCV accuracy (389A). Model 388B is a 33⁄4-digit, manual ranging DMM with 0.5% DCV accuracy. All models measure frequency and include probes and gray rubber protective boot.
Features

  • Three-Year Warranty
  • High Quality, Ruggedized, Multifunction
  • USB-PC Interface Cable Included
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK390A-ND 70146317
Product Name Multimeters Multimeter, Digital; 400 mV to 1000 VDCVoltage, Range, DC; 4 nF to 40 mF
Form Factor Handheld Bench top; Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Data Acquisition
Measurement Type AC; DC; AC / DC
Display Digits 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

UT8806E 6.5 Digit Performance-Series Bench Digital Multimeter - UT8806E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details