Tinsley Precision Instruments Portable Wheatstone Bridge QJ23

Description
Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg
Description
Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg

Suppliers

Company
Product
Description
Supplier Links
Portable Wheatstone Bridge - QJ23 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Wheatstone Bridge
QJ23
Portable Wheatstone Bridge QJ23
Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg
  • Range: 1 Ω to 9.999MΩ
  • Accuracy: ± 0.1% at 10K Ω range / ± 0.2% at 10MΩ range
  • Galvanometer: Built in
  • Galvanometer Sensitivity: better than1 μA/mm
  • Power: Built in Dry cells 3x 1.5V, or external
  • Dimensions: 240 x 180 x 140 mm
  • Weight: Approximately <2kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Milliohm Meters
Product Number QJ23
Product Name Portable Wheatstone Bridge
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-MO 3001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details
Dual Channel Transformer Micro-Ohmmeter - Model 5896C - Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Temperature Compensated
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
Milliohm Meter, Portable - K5090 - REED-Direct
Specs
Form Factor Bench top
Display Type Digital
Options & Features Overload Protection
View Details