B&K Precision Oscilloscopes 2540

Description
60MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
60MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2540-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2540-ND
Oscilloscopes BK2540-ND
60MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 400V Record, Playback, Save, Trend

60MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT II 400V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - 2540 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2540
Digital Oscilloscope 2540
The 2540 is a 60 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Sample Rate: 1GSa/s 2 Channels 4000 point record length for each channel Color LCD display USB front panel host port for USB flash drives standard USB device interface standard Advanced features include digital filter with adjustable limits, mask testing and waveform recorder/replay mode 24 automatic measurements FFT standard plus 3 additional math functions Extensive Trigger capabilities including pulse width and line-selectable video trigger Multiple language interface PC Software that lets you remotely control the oscilloscope and capture, save and analyze waveform data The BK Precision 2540 dual channel Digital Storage Oscilloscope delivers an unmatched combination of performance and value. Analog style controls combined with an Auto measurement function make these oscilloscopes easy to use. Advanced features such as FFT function, digital filtering, waveform recorder, delayed sweep/zoom, mask testing and automatic measurements provide you with powerful tools to debug your circuits.

The 2540 is a 60 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • Sample Rate: 1GSa/s
  • 2 Channels
  • 4000 point record length for each channel
  • Color LCD display
  • USB front panel host port for USB flash drives standard
  • USB device interface standard
  • Advanced features include digital filter with adjustable limits, mask testing and waveform recorder/replay mode
  • 24 automatic measurements
  • FFT standard plus 3 additional math functions
  • Extensive Trigger capabilities including pulse width and line-selectable video trigger
  • Multiple language interface
  • PC Software that lets you remotely control the oscilloscope and capture, save and analyze waveform data

The BK Precision 2540 dual channel Digital Storage Oscilloscope delivers an unmatched combination of performance and value. Analog style controls combined with an Auto measurement function make these oscilloscopes easy to use. Advanced features such as FFT function, digital filtering, waveform recorder, delayed sweep/zoom, mask testing and automatic measurements provide you with powerful tools to debug your circuits.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2540-ND 2540
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details