B&K Precision Power Supply Cal W/du, Adj/fixed, 600W; Power Supply Output Type B&k Precision 1692 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ/FIXED, 600W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ/FIXED, 600W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj/fixed, 600W; Power Supply Output Type B&k Precision - 12AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj/fixed, 600W; Power Supply Output Type B&k Precision
12AC6049
Power Supply Cal W/du, Adj/fixed, 600W; Power Supply Output Type B&k Precision 12AC6049
POWER SUPPLY CAL W/DU, ADJ/FIXED, 600W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ/FIXED, 600W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6049
Product Name Power Supply Cal W/du, Adj/fixed, 600W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers