B&K Precision Power Supply Cal W/du, Adj, 5A/18V, 220W; Power Supply Output Type B&k Precision 1621A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 5A/18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 5A/18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 5A/18V, 220W; Power Supply Output Type B&k Precision - 12AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 5A/18V, 220W; Power Supply Output Type B&k Precision
12AC6028
Power Supply Cal W/du, Adj, 5A/18V, 220W; Power Supply Output Type B&k Precision 12AC6028
POWER SUPPLY CAL W/DU, ADJ, 5A/18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 5A/18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6028
Product Name Power Supply Cal W/du, Adj, 5A/18V, 220W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-15-3.3-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers