B&K Precision TV Generator 1257

Description
The 1257 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: This handheld NTSC Pattern Generator is powered by a 9 volt battery or AC adapter providing NTSC color bars, crosshatch, dot, staircase, circle, center cross, windows, and a full range of color raster patterns. The outputs available are composite video via RCA connector, a Audio output RCA connector, or an S Video mini DIN output. Signals can be produced as an interlaced or progressive scanning mode. Note: the Composite Video output is not modulated. · S Video, composite video, audio output · Interlace or progressive scanning system · 9 VDC battery (included) · AC adapter available.
Description
The 1257 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: This handheld NTSC Pattern Generator is powered by a 9 volt battery or AC adapter providing NTSC color bars, crosshatch, dot, staircase, circle, center cross, windows, and a full range of color raster patterns. The outputs available are composite video via RCA connector, a Audio output RCA connector, or an S Video mini DIN output. Signals can be produced as an interlaced or progressive scanning mode. Note: the Composite Video output is not modulated. · S Video, composite video, audio output · Interlace or progressive scanning system · 9 VDC battery (included) · AC adapter available.

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 1257 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
1257
TV Generator 1257
The 1257 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: This handheld NTSC Pattern Generator is powered by a 9 volt battery or AC adapter providing NTSC color bars, crosshatch, dot, staircase, circle, center cross, windows, and a full range of color raster patterns. The outputs available are composite video via RCA connector, a Audio output RCA connector, or an S Video mini DIN output. Signals can be produced as an interlaced or progressive scanning mode. Note: the Composite Video output is not modulated. · S Video, composite video, audio output · Interlace or progressive scanning system · 9 VDC battery (included) · AC adapter available.

The 1257 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

This handheld NTSC Pattern Generator is powered by a 9 volt battery or AC adapter providing NTSC color bars, crosshatch, dot, staircase, circle, center cross, windows, and a full range of color raster patterns.
The outputs available are composite video via RCA connector, a Audio output RCA connector, or an S Video mini DIN output.
Signals can be produced as an interlaced or progressive scanning mode.
Note: the Composite Video output is not modulated. · S Video, composite video, audio output · Interlace or progressive scanning system · 9 VDC battery (included) · AC adapter available.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1257
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details