B&K Precision TV Generator 1253

Description
The 1253 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Lightweight and portable Ideal for on-the-bench and in-the-field testing High-quality BNC to RCA interface cable included LC 28A Carrying Case included The BK Precision 1253 is an affordable HDTV test pattern generator that delivers accurate test patterns for the testing of the most common HDTV displays including Plasma, LCD, TFT, CRT, DLP, GLV and OLED digital display products. The 1253 can display from its HDTV Component (YPbPr) outputs fourteen of the most useful patterns for twelve of the most commonly used video formats (S-Video output patterns provide luminance only). The 1253 displays the most popular formats including 1920 x 1080 30i, 1280 x 720 60p, 704 x 480 60p, NTSC, PAL & SECAM. A unique feature of the 1253 is the Overscan DVD Aspect Ratio pattern. This feature covers the most commonly use aspect ratios used for all movies recorded to DVD media. The 1253 is a must for TV repair engineers or technicians who test and calibrate digital televisions, Video Engineers to test and maintain studio equipment or Home Theater Installation Technicians to fine-tune the picture quality of digital televisions.
Datasheet
Description
The 1253 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Lightweight and portable Ideal for on-the-bench and in-the-field testing High-quality BNC to RCA interface cable included LC 28A Carrying Case included The BK Precision 1253 is an affordable HDTV test pattern generator that delivers accurate test patterns for the testing of the most common HDTV displays including Plasma, LCD, TFT, CRT, DLP, GLV and OLED digital display products. The 1253 can display from its HDTV Component (YPbPr) outputs fourteen of the most useful patterns for twelve of the most commonly used video formats (S-Video output patterns provide luminance only). The 1253 displays the most popular formats including 1920 x 1080 30i, 1280 x 720 60p, 704 x 480 60p, NTSC, PAL & SECAM. A unique feature of the 1253 is the Overscan DVD Aspect Ratio pattern. This feature covers the most commonly use aspect ratios used for all movies recorded to DVD media. The 1253 is a must for TV repair engineers or technicians who test and calibrate digital televisions, Video Engineers to test and maintain studio equipment or Home Theater Installation Technicians to fine-tune the picture quality of digital televisions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator - 1253 - ValueTronics International, Inc.
Elgin, IL, USA
TV Generator
1253
TV Generator 1253
The 1253 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Lightweight and portable Ideal for on-the-bench and in-the-field testing High-quality BNC to RCA interface cable included LC 28A Carrying Case included The BK Precision 1253 is an affordable HDTV test pattern generator that delivers accurate test patterns for the testing of the most common HDTV displays including Plasma, LCD, TFT, CRT, DLP, GLV and OLED digital display products. The 1253 can display from its HDTV Component (YPbPr) outputs fourteen of the most useful patterns for twelve of the most commonly used video formats (S-Video output patterns provide luminance only). The 1253 displays the most popular formats including 1920 x 1080 30i, 1280 x 720 60p, 704 x 480 60p, NTSC, PAL & SECAM. A unique feature of the 1253 is the Overscan DVD Aspect Ratio pattern. This feature covers the most commonly use aspect ratios used for all movies recorded to DVD media. The 1253 is a must for TV repair engineers or technicians who test and calibrate digital televisions, Video Engineers to test and maintain studio equipment or Home Theater Installation Technicians to fine-tune the picture quality of digital televisions.

The 1253 is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Lightweight and portable
  • Ideal for on-the-bench and in-the-field testing
  • High-quality BNC to RCA interface cable included
  • LC 28A Carrying Case included

The BK Precision 1253 is an affordable HDTV test pattern generator that delivers accurate test patterns for the testing of the most common HDTV displays including Plasma, LCD, TFT, CRT, DLP, GLV and OLED digital display products. The 1253 can display from its HDTV Component (YPbPr) outputs fourteen of the most useful patterns for twelve of the most commonly used video formats (S-Video output patterns provide luminance only).

The 1253 displays the most popular formats including 1920 x 1080 30i, 1280 x 720 60p, 704 x 480 60p, NTSC, PAL & SECAM. A unique feature of the 1253 is the Overscan DVD Aspect Ratio pattern. This feature covers the most commonly use aspect ratios used for all movies recorded to DVD media.

The 1253 is a must for TV repair engineers or technicians who test and calibrate digital televisions, Video Engineers to test and maintain studio equipment or Home Theater Installation Technicians to fine-tune the picture quality of digital televisions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1253
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details