HALL EFFECT, CAPACITIVE AND INDU Product overview: IQS620-0-DNR from Azoteq is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-IQS620-0-DNR can be used for catalog matching and distributor lookup.
Manufacturer: Azoteq (Pty) Ltd
Category: Integrated Circuits (ICs)- Interface -Sensor, Capacitive Touch
Series: IQ Switch®, ProxFusion™
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Button
Voltage - Supply: 2V ~ 3.3V
Operating Temperature: -20°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
HALL EFFECT, CAPACITIVE AND INDU
Capacitive Touch Button 10-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-IQS620-0-DNR | IQS620-0-DNR | IQS620-0-DNR | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs)- Interface -Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2V ~ 3.3V | Other; 2V ~ 3.3V | 3.3V; Other | 3.3V; Other; 2V ~ 3.3V |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |