Azbil Corporation Proximity Switch FL7M-3J6HD-L5

Description
PROXIMITY SWITCH, FL7M ,CYLINDRICAL, 12/24 VDC, 100 MA, OIL RESISTANT, 3MM SENSING DISTANCE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, FL7M ,CYLINDRICAL, 12/24 VDC, 100 MA, OIL RESISTANT, 3MM SENSING DISTANCE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 94120672 - Radwell International
Willingboro, NJ, United States
Proximity Switch
94120672
Proximity Switch 94120672
PROXIMITY SWITCH, FL7M ,CYLINDRICAL, 12/24 VDC, 100 MA, OIL RESISTANT, 3MM SENSING DISTANCE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, FL7M ,CYLINDRICAL, 12/24 VDC, 100 MA, OIL RESISTANT, 3MM SENSING DISTANCE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AZBIL CORPORATION Sensors & Switches FL7M-3J6HD-L5

AZBIL CORPORATION Sensors & Switches FL7M-3J6HD-L5

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 94120672
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1186LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details