co-ax valves inc. Control Valve - Pressure Control SPP-3 15 PC

Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - Pressure Control - SPP-3 15 PC - co-ax valves inc.
Bristol, PA, USA
Control Valve - Pressure Control
SPP-3 15 PC
Control Valve - Pressure Control SPP-3 15 PC
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number SPP-3 15 PC
Product Name Control Valve - Pressure Control
Valve Type Control Valve; Metering; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 72.52 to 1450.38 psi (51.04 to 1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Mixing/Diverting Valve - 2 M/D - ThermOmegaTech®
Specs
Valve Type Control Valve; Diverter; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Air preparation unit - FRC-1-D-5M-MAXI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details