co-ax valves inc. Lateral Valve RSV 40

Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet
Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - RSV 40 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
RSV 40
Lateral Valve RSV 40
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions
Media: gaseous, liquid
Body Material: brass, nickel plated brass
Options: special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number RSV 40
Product Name Lateral Valve
Type Lateral Valve
Port OD 1.57 inch (40 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM075V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Foot-operated valve for control of compressed air and vacuum FU 7 3/2 - 10.05.09.00011 - Schmalz Inc.
Specs
Port OD 0.2756 inch (7 mm)
Valve Actuation Foot Operated
View Details
Gate Valve - GVC 120 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 12 inch (? to 305 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details