co-ax valves inc. Special Valve IV 16

Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
Datasheet
Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Valve - IV 16 - co-ax valves inc.
Bristol, PA, USA
Special Valve
IV 16
Special Valve IV 16
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version
Media: gaseous.
Body Materials: aluminium

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number IV 16
Product Name Special Valve
Type Lateral Valve
Port OD 0.7874 to 1.26 inch (20 to 32 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 23 to 140 F (-5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBM050V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Air Release Valves (Clean Water) - MINIAIR ® AIS - Flomatic Valves
Specs
Port OD 0.3750 to 1 inch (9.52 to 25.4 mm)
Vacuum / Pressure Range 150 PSI
Temperature Range 150 F (65.56 C)
View Details
Gate Valve - GVC 020 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 2 inch (? to 50.8 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details