VACUUBRAND, Inc. Electronic Solenoid Air Admittance Valve VB M-B

Description
These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the VACUU·BUS® control connection. The gas inlet has a tubing connection, e.g., for inert gas. Larger valves are avilable on request.
Description
These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the VACUU·BUS® control connection. The gas inlet has a tubing connection, e.g., for inert gas. Larger valves are avilable on request.

Suppliers

Company
Product
Description
Supplier Links
Electronic Solenoid Air Admittance Valve - VB M-B - VACUUBRAND, Inc.
Essex, CT, USA
Electronic Solenoid Air Admittance Valve
VB M-B
Electronic Solenoid Air Admittance Valve VB M-B
These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the VACUU·BUS® control connection. The gas inlet has a tubing connection, e.g., for inert gas. Larger valves are avilable on request.

These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the VACUU·BUS® control connection. The gas inlet has a tubing connection, e.g., for inert gas. Larger valves are avilable on request.

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Valves
Product Number VB M-B
Product Name Electronic Solenoid Air Admittance Valve
Type Air Admittance Valve
Port OD 0.3937 inch (10 mm)
ISO Port Flange Size NW 16
Leak Rate 1.00E-3 std cc / sec
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-4 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PPS-reinforced PA-reinforced
View Details
Vacuum Breaker - VBS150EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VS Series - Vacuum Butterfly Valve - VS 16C - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Solenoid Pinch Valve - Model 955 - Acro Associates, Inc.
Specs
Type Pinch Valve
Port OD 0.1250 to 0.1870 inch (3.17 to 4.75 mm)
Port Flange & Seal Type None; Panel Mounting Splash Seals
View Details