co-ax valves inc. Cartridge Valve PCS-2 15

Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Valve - PCS-2 15 - co-ax valves inc.
Bristol, PA, USA
Cartridge Valve
PCS-2 15
Cartridge Valve PCS-2 15
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version.

Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive.

Body Materials: aluminum, brass, stainless steel.

Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCS-2 15
Product Name Cartridge Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 1500.00 psi (0.0 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522160 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
500 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details