co-ax valves inc. Cartridge Valve PCS-1 15

Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Valve - PCS-1 15 - co-ax valves inc.
Bristol, PA, USA
Cartridge Valve
PCS-1 15
Cartridge Valve PCS-1 15
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version.

Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive.

Body Materials: aluminum, brass, stainless steel.

Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCS-1 15
Product Name Cartridge Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 750.00 psi (0.0 to 528 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Relief Valve - ECONO/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Glycol; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
One-way flow control valve - GRLA-1/2-QB-1/2-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers