co-ax valves inc. Cartridge Valve PCS-1 10

Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Valve - PCS-1 10 - co-ax valves inc.
Bristol, PA, USA
Cartridge Valve
PCS-1 10
Cartridge Valve PCS-1 10
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version.

Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive.

Body Materials: aluminum, brass, stainless steel.

Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCS-1 10
Product Name Cartridge Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 750.00 psi (0.0 to 528 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Pressure Relief Sustaining Valve - ACV500 - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Float; Relief; Anti-Siphon
Media Air
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details