co-ax valves inc. PTB / ATEX Certificated Valve FK 25 DR Ex

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTB / ATEX Certificated Valve - FK 25 DR Ex - co-ax valves inc.
Bristol, PA, USA
PTB / ATEX Certificated Valve
FK 25 DR Ex
PTB / ATEX Certificated Valve FK 25 DR Ex
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number FK 25 DR Ex
Product Name PTB / ATEX Certificated Valve
Valve Type Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.98 inch (25.00 mm)
Maximum Pressure 0.00 to 600.00 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valve - 162984266 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
VALVES - BP-038-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details