co-ax valves inc. DVGW Certificated Valve FK 15 DVGW

Description
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVGW Certificated Valve - FK 15 DVGW - co-ax valves inc.
Bristol, PA, USA
DVGW Certificated Valve
FK 15 DVGW
DVGW Certificated Valve FK 15 DVGW
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number FK 15 DVGW
Product Name DVGW Certificated Valve
Valve Type Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Steel
Media Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 600.00 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 250N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details