RS Components, Ltd. Rope 4915013

Description
Loop Fixing Kit ,0-10kg SWL, No.1 x 2m
Request a Quote
Description
Loop Fixing Kit ,0-10kg SWL, No.1 x 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 4915013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Loop Fixing Kit ,0-10kg SWL, No.1 x 2m

Loop Fixing Kit ,0-10kg SWL, No.1 x 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 4915013
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 193067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 485.1 lbs (220 kg)
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details