Aven Inc. Pliers 10301

Description
"Electronics Pliers Snipe (Chain) Nose Smooth 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Snipe (Chain) Nose Smooth 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 243-1336-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Snipe (Chain) Nose Smooth 4.50"" (114.3mm)"

"Electronics Pliers Snipe (Chain) Nose Smooth 4.50"" (114.3mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 243-1336-ND
Product Name Pliers
Type Specialty / Other; Snipe (Chain) Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Plier - J20008 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.81 inch (224 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
6508 - Flat nose pliers, long - 65086160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 3.99 oz (1.11 N)
View Details