Greenlee Textron, Inc. Plier 0251-08AD

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-3/4 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • ANGLED, DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-08AD
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0151-09CM - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details