Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
EBINGER MANUFACTURING CORP.
738G -- PLIER
Ebinger Manufacturing Corp.
Plier
738G
Description
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL ROUND NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK OVERALL LENGTH - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL ROUND NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Ebinger Manufacturing Corp.
Brighton, MI, USA
Plier
738G
Plier
738G
8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL ROUND NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK OVERALL LENGTH - DECIMAL - UOM IN
8 INCH OVERALL LENGTH
8 OVERALL LENGTH - FRACTIONAL
8 OVERALL LENGTH - DECIMAL
ROUND NOSE JAW TYPE
PACKAGING QUANTITY 5 PER PACK
OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Ebinger Manufacturing Corp.
Product Category
Pliers
Product Number
738G
Product Name
Plier
Type
Round-Nose
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
2380731
Specs
Length
5.79 inch (147 mm)
Jaw Capacity
0.0630 inch (1.6 mm)
Standards
RoHS Compliant
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-4
Specs
Weight
6.82 oz (1.9 N)
View Details
DEWALT Industrial Tool Co.
Heavy Duty Rebar Pliers
DWHT84720
Specs
Type
Combination
Length
6 inch (152 mm)
Jaw Length
0.2500 inch (6.35 mm)
View Details
Fiber Instrument Sales, Inc./FIS
High Leverage Diagonal Cutter
JIC-2288
Specs
Type
Diagonal
Features
Soft Handles
Material
Alloy Steel
View Details