AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge AW58300HTP-PAIR

Description
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Ready to deploy pre-configured Ethernet bridge 40 MHz RF channel width 40 Watts EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface to each radio allows easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 15 miles Power over Ethernet for single cable installation
Datasheet
Description
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Ready to deploy pre-configured Ethernet bridge 40 MHz RF channel width 40 Watts EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface to each radio allows easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 15 miles Power over Ethernet for single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge - AW58300HTP-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge
AW58300HTP-PAIR
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge AW58300HTP-PAIR
The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided. Up to 300 Mbps RF data rate keeps up with high resolution cameras Ready to deploy pre-configured Ethernet bridge 40 MHz RF channel width 40 Watts EIRP for maximum range and interference penetration Data Security provided by AES 128-bit encryption Built in browser interface to each radio allows easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosures for outdoor use Line-of-sight range up to 15 miles Power over Ethernet for single cable installation

The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to link “fringe” IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.

Each unit of the AW58300HTP-PAIR has a dual element flat panel antenna providing 90° polarized 23 dBi gain directional units. The radios are packaged in rugged and weatherproof diecast aluminum enclosures and are powered through their Ethernet cables to save additional wiring. Rugged pole-mount adapters are provided.

  • Up to 300 Mbps RF data rate keeps up with high resolution cameras
  • Ready to deploy pre-configured Ethernet bridge
  • 40 MHz RF channel width
  • 40 Watts EIRP for maximum range and interference penetration
  • Data Security provided by AES 128-bit encryption
  • Built in browser interface to each radio allows easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosures for outdoor use
  • Line-of-sight range up to 15 miles
  • Power over Ethernet for single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW58300HTP-PAIR
Product Name 5.8 GHz Outdoor 300 Mbps Wireless Ethernet Bridge
Network Equipment Bridge
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details