AW3X-900 -- 900 MHZ OMNIDIRECTIONAL 3 DBI ARMORED ANTENNA
AvaLAN Wireless Systems, Inc.
900 MHz Omnidirectional 3 dBi Armored Antenna
AW3X-900
Description
3 dBi gain in horizontal plane
Vandal-resistant
Armored
Flush mounted
-
AvaLAN Wireless Systems, Inc.
Description
3 dBi gain in horizontal plane
Vandal-resistant
Armored
Flush mounted
Suppliers
900 MHz Omnidirectional 3 dBi Armored Antenna
AW3X-900
3 dBi gain in horizontal plane
Vandal-resistant
Armored
Flush mounted
- 3 dBi gain in horizontal plane
- Vandal-resistant
- Armored
- Flush mounted
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
AW3X-900 |
|
Product Name
|
900 MHz Omnidirectional 3 dBi Armored Antenna |
|
Applications
|
Modem or Wireless Network
|
|
Pattern Type
|
Omni directional
|
|
Primary Frequency Range
|
900.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Applications
GPS
Polarization
Right Hand Circular
Primary Frequency Range
1227.6 MHz
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers