AW19-2400 -- 2.4 GHZ DIRECTIONAL 19 DBI PANEL ANTENNA
AvaLAN Wireless Systems, Inc.
2.4 GHz Directional 19 dBi Panel Antenna
AW19-2400
Description
Weatherproof and rugged
19 dBi gain
12′ square by 2′ thick
Includes pole mount bracket and 4′ RF cable
-
AvaLAN Wireless Systems, Inc.
Description
Weatherproof and rugged
19 dBi gain
12′ square by 2′ thick
Includes pole mount bracket and 4′ RF cable
Suppliers
2.4 GHz Directional 19 dBi Panel Antenna
AW19-2400
Weatherproof and rugged
19 dBi gain
12′ square by 2′ thick
Includes pole mount bracket and 4′ RF cable
- Weatherproof and rugged
- 19 dBi gain
- 12″ square by 2″ thick
- Includes pole mount bracket and 4′ RF cable
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
AW19-2400 |
|
Product Name
|
2.4 GHz Directional 19 dBi Panel Antenna |
|
Applications
|
Modem or Wireless Network
|
|
Pattern Type
|
Directional
|
|
Primary Frequency Range
|
2400.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
220000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
Applications
Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range
2450.0 MHz
Gain
1.1 dB
View Details
2 suppliers