AvaLAN Wireless Systems, Inc. 900 MHz Directional 10 dBi Panel Antenna AW10-900

Description
Low profile and rugged design for outdoor use, high gain, low cost. ♦ High gain, low cost, patented circuit design. ♦ Low profile and rugged design for outdoor use. ♦ Excellent external antenna solution for Motorola’s 900MHz Canopy™ broadband wireless platform. ♦ Articulating wall and pole mount included (P/N BRA-A-1699-01). ♦ We can design and manufacture custom radome shapes to help you differentiate your 900MHz solution! ♦ Want to integrate this antenna with your enclosure? We can provide a custom backplane design for direct integration with your electronics enclosure for a low total cost CPE solution.
Datasheet
Description
Low profile and rugged design for outdoor use, high gain, low cost. ♦ High gain, low cost, patented circuit design. ♦ Low profile and rugged design for outdoor use. ♦ Excellent external antenna solution for Motorola’s 900MHz Canopy™ broadband wireless platform. ♦ Articulating wall and pole mount included (P/N BRA-A-1699-01). ♦ We can design and manufacture custom radome shapes to help you differentiate your 900MHz solution! ♦ Want to integrate this antenna with your enclosure? We can provide a custom backplane design for direct integration with your electronics enclosure for a low total cost CPE solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Directional 10 dBi Panel Antenna - AW10-900 - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Directional 10 dBi Panel Antenna
AW10-900
900 MHz Directional 10 dBi Panel Antenna AW10-900
Low profile and rugged design for outdoor use, high gain, low cost. ♦ High gain, low cost, patented circuit design. ♦ Low profile and rugged design for outdoor use. ♦ Excellent external antenna solution for Motorola’s 900MHz Canopy™ broadband wireless platform. ♦ Articulating wall and pole mount included (P/N BRA-A-1699-01). ♦ We can design and manufacture custom radome shapes to help you differentiate your 900MHz solution! ♦ Want to integrate this antenna with your enclosure? We can provide a custom backplane design for direct integration with your electronics enclosure for a low total cost CPE solution.

Low profile and rugged design for outdoor use, high gain, low cost.

♦ High gain, low cost, patented circuit design.
♦ Low profile and rugged design for outdoor use.
♦ Excellent external antenna solution for Motorola’s 900MHz Canopy™ broadband wireless platform.
♦ Articulating wall and pole mount included (P/N BRA-A-1699-01).
♦ We can design and manufacture custom radome shapes to help you differentiate your 900MHz solution!
♦ Want to integrate this antenna with your enclosure? We can provide a custom backplane design for direct integration with your electronics enclosure for a low total cost CPE solution.

Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Antennas
Product Number AW10-900
Product Name 900 MHz Directional 10 dBi Panel Antenna
Applications Modem or Wireless Network
Pattern Type Directional
Primary Frequency Range 902.0 to 928.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details