TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:J; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 22T4640 |
| Product Name | Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics |
| Type | J |