Autonics USA, Inc. Proximity Switch PSN40-20AC

Description
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19167034 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19167034
Proximity Switch 19167034
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19167034
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1662-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SME-10M-DS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers