Autonics USA, Inc. Proximity Switch PRWT08-1.5DO

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M8 THREAD, 1.5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M8 THREAD, 1.5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19178539 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178539
Proximity Switch 19178539
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M8 THREAD, 1.5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M8 THREAD, 1.5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19178539
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photoelectric Sensors - 2103909 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details