Autonics USA, Inc. Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics PRCM30-10AO

Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics - 22T2677 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics
22T2677
Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics 22T2677
INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 9-11mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2677
Product Name Inductive Proximity Sensor, 9-11Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall-Effect Latch / Bipolar Switch - A1250LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details