Autonics USA, Inc. Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics PRCM18-8DP

Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics - 22T2675 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics
22T2675
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics 22T2675
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2675
Product Name Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEN-M5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers