Autonics USA, Inc. Proximity Switch PRC12-2DN

Description
SENSOR IND SHIELDED 12MM. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR IND SHIELDED 12MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 68778015 - Radwell International
Willingboro, NJ, United States
Proximity Switch
68778015
Proximity Switch 68778015
SENSOR IND SHIELDED 12MM. FREE 2 YEAR RADWELL WARRANTY

SENSOR IND SHIELDED 12MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 68778015
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1183EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Proximity sensor - SIEN-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers