Autonics USA, Inc. Proximity Switch PRAT30-10DC

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19162144 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19162144
Proximity Switch 19162144
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRDA, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19162144
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1128LUATS-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-4B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers