Autonics USA, Inc. Panel Meters MT4Y-AV-45

Description
Voltmeter LED - Red Characters Display Panel Mount
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The MT4Y-AV-45 is a digital panel meter designed for measuring AC and DC voltage. It features a 4-digit LED display with a range from -1999 to 9999, allowing for clear visibility of measurements. The device supports various input types, including DC voltage, AC voltage, and frequency measurement from 0.1 to 9999 Hz. It has a maximum allowable input of 500 VAC and 500 VDC, making it suitable for a wide range of applications. The panel meter operates on a power supply of 12-24 VDC or 100-240 VAC at 50/60 Hz. It includes multiple output options such as relay output, NPN/PNP open collector output, and RS485 communication, providing flexibility for integration into different systems. The device also offers features like high/low limit display scaling, peak value monitoring, and zero adjustment, enhancing its functionality for precise measurements. With an operating temperature range of -10 to 50°C and a humidity tolerance of 35 to 85% RH, the MT4Y-AV-45 is built to withstand various environmental conditions. Its compact DIN size makes it easy to install in standard panel cutouts. This product is suitable for engineers looking for a reliable and versatile panel meter for voltage measurement applications.

Datasheet Summary
Powered by GS/AI

The MT4Y-AV-45 is a digital panel meter designed for measuring AC and DC voltage. It features a 4-digit LED display with a range from -1999 to 9999, allowing for clear visibility of measurements. The device supports various input types, including DC voltage, AC voltage, and frequency measurement from 0.1 to 9999 Hz. It has a maximum allowable input of 500 VAC and 500 VDC, making it suitable for a wide range of applications. The panel meter operates on a power supply of 12-24 VDC or 100-240 VAC at 50/60 Hz. It includes multiple output options such as relay output, NPN/PNP open collector output, and RS485 communication, providing flexibility for integration into different systems. The device also offers features like high/low limit display scaling, peak value monitoring, and zero adjustment, enhancing its functionality for precise measurements. With an operating temperature range of -10 to 50°C and a humidity tolerance of 35 to 85% RH, the MT4Y-AV-45 is built to withstand various environmental conditions. Its compact DIN size makes it easy to install in standard panel cutouts. This product is suitable for engineers looking for a reliable and versatile panel meter for voltage measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4Y-AV-45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-AV-45
Panel Meters MT4Y-AV-45
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number MT4Y-AV-45
Product Name Panel Meters
Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details